Southwire Company, LLC Thermostat Wire 555020523

Description
CMP/CL2P FT6 TYPE 500 FOOT 0.133 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13/444, NEC 725, 800, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL 300 VOLT RMS VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LOW SMOKE POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL ROLL PACKAGE TYPE SOLID STRANDING BEIGE JACKET COLOR BAROPLEN[TM] BRAND JACKET THICKNESS 0.014 INCH INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH LAY LENGTH PARALLEL APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS 55502 MODEL
Datasheet
Description
CMP/CL2P FT6 TYPE 500 FOOT 0.133 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13/444, NEC 725, 800, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL 300 VOLT RMS VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LOW SMOKE POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL ROLL PACKAGE TYPE SOLID STRANDING BEIGE JACKET COLOR BAROPLEN[TM] BRAND JACKET THICKNESS 0.014 INCH INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH LAY LENGTH PARALLEL APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS 55502 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 555020523 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
555020523
Thermostat Wire 555020523
CMP/CL2P FT6 TYPE 500 FOOT 0.133 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13/444, NEC 725, 800, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL 300 VOLT RMS VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LOW SMOKE POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL ROLL PACKAGE TYPE SOLID STRANDING BEIGE JACKET COLOR BAROPLEN[TM] BRAND JACKET THICKNESS 0.014 INCH INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH LAY LENGTH PARALLEL APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS 55502 MODEL
  • CMP/CL2P FT6 TYPE
  • 500 FOOT
  • 0.133 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13/444, NEC 725, 800, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL
  • 300 VOLT RMS VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • LOW SMOKE POLYPROPYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • ROLL PACKAGE TYPE
  • SOLID STRANDING
  • BEIGE JACKET COLOR
  • BAROPLEN[TM] BRAND
  • JACKET THICKNESS 0.014 INCH
  • INSULATION THICKNESS 0.006 INCH
  • INSULATED CONDUCTOR DIAMETER 0.052 INCH
  • LAY LENGTH PARALLEL
  • APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS
  • 55502 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 555020523
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details
Silicone Multiconductor Cable - AS155-18-3J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details