Southwire Company, LLC Thermostat Wire 56945202

Description
CL2 TYPE 500 FT 500 LENGTH IN FT 140 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB/1000 FT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
CL2 TYPE 500 FT 500 LENGTH IN FT 140 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB/1000 FT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 56945202 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
56945202
Thermostat Wire 56945202
CL2 TYPE 500 FT 500 LENGTH IN FT 140 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB/1000 FT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING WHITE JACKET COLOR SOUTHWIRE[R] BRAND
  • CL2 TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 140 MIL OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 13 APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 22 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • WHITE, RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • WHITE JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 56945202
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
System cable - 706-3037/202-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers