Southwire Company, LLC Thermostat Wire 553080407

Description
CL2P TYPE 250 FOOT 0.21 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, NEC 725, CSA FT6/NFPA APPROVAL 300 VOLT RMS VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE LOW SMOKE PVC JACKET MATERIAL MASTER PACK PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BARON[R], BAROPLEN[TM] BRAND INSULATION THICKNESS 0.006 INCH LAY LENGTH 6 INCH APPLICATION PLENUM THERMOSTAT THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS 55308 MODEL
Datasheet
Description
CL2P TYPE 250 FOOT 0.21 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, NEC 725, CSA FT6/NFPA APPROVAL 300 VOLT RMS VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE LOW SMOKE PVC JACKET MATERIAL MASTER PACK PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BARON[R], BAROPLEN[TM] BRAND INSULATION THICKNESS 0.006 INCH LAY LENGTH 6 INCH APPLICATION PLENUM THERMOSTAT THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS 55308 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 553080407 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
553080407
Thermostat Wire 553080407
CL2P TYPE 250 FOOT 0.21 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, NEC 725, CSA FT6/NFPA APPROVAL 300 VOLT RMS VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE LOW SMOKE PVC JACKET MATERIAL MASTER PACK PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BARON[R], BAROPLEN[TM] BRAND INSULATION THICKNESS 0.006 INCH LAY LENGTH 6 INCH APPLICATION PLENUM THERMOSTAT THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS 55308 MODEL
  • CL2P TYPE
  • 250 FOOT
  • 0.21 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, NEC 725, CSA FT6/NFPA APPROVAL
  • 300 VOLT RMS VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • MASTER PACK PACKAGE TYPE
  • SOLID STRANDING
  • BROWN JACKET COLOR
  • BARON[R], BAROPLEN[TM] BRAND
  • INSULATION THICKNESS 0.006 INCH
  • LAY LENGTH 6 INCH
  • APPLICATION PLENUM THERMOSTAT
  • THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS
  • 55308 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 553080407
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
System cable - 706-3140/401-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers