Southwire Company, LLC Thermostat Wire 552070407

Description
CMH/FT1 TYPE 250 FT BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 26 LB/MFT WEIGHT 7 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.015 INCH OVERALL CABLE DIAMETER 0.16 INCH APPLICATION THERMOSTAT CONTROL APPLICABLE STANDARD NEC 725
Datasheet
Description
CMH/FT1 TYPE 250 FT BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 26 LB/MFT WEIGHT 7 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.015 INCH OVERALL CABLE DIAMETER 0.16 INCH APPLICATION THERMOSTAT CONTROL APPLICABLE STANDARD NEC 725
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 552070407 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
552070407
Thermostat Wire 552070407
CMH/FT1 TYPE 250 FT BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 26 LB/MFT WEIGHT 7 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.015 INCH OVERALL CABLE DIAMETER 0.16 INCH APPLICATION THERMOSTAT CONTROL APPLICABLE STANDARD NEC 725
  • CMH/FT1 TYPE
  • 250 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 26 LB/MFT WEIGHT
  • 7 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • RED, WHITE, GREEN, BLUE, YELLOW, BROWN, ORANGE COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • BROWN JACKET COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.006 INCH
  • JACKET THICKNESS 0.015 INCH
  • OVERALL CABLE DIAMETER 0.16 INCH
  • APPLICATION THERMOSTAT CONTROL
  • APPLICABLE STANDARD NEC 725
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 552070407
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
System cable - 706-3033/402-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers
BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers