Southwire Company, LLC Control and Instrumentation Cable 308070608

Description
SEOW TYPE 0.743 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) T PRENE. INSULATION MATERIAL 14 AWG CONDUCTOR SIZE RED, BLACK COLOR CODE SEOPRENE. JACKET MATERIAL 41/30 STRANDS STRANDING BLACK JACKET COLOR
Datasheet
Description
SEOW TYPE 0.743 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) T PRENE. INSULATION MATERIAL 14 AWG CONDUCTOR SIZE RED, BLACK COLOR CODE SEOPRENE. JACKET MATERIAL 41/30 STRANDS STRANDING BLACK JACKET COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - 308070608 - Southwire Company, LLC
Carrollton, GA, USA
Control and Instrumentation Cable
308070608
Control and Instrumentation Cable 308070608
SEOW TYPE 0.743 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) T PRENE. INSULATION MATERIAL 14 AWG CONDUCTOR SIZE RED, BLACK COLOR CODE SEOPRENE. JACKET MATERIAL 41/30 STRANDS STRANDING BLACK JACKET COLOR
  • SEOW TYPE
  • 0.743 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • T PRENE. INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • RED, BLACK COLOR CODE
  • SEOPRENE. JACKET MATERIAL
  • 41/30 STRANDS STRANDING
  • BLACK JACKET COLOR
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 308070608
Product Name Control and Instrumentation Cable
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
System cable - 706-3340/401-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers