Southwire Company, LLC Control and Instrumentation Cable 307060408

Description
SEOOW TYPE 250 FT UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE BLACK JACKET COLOR SEOPRENE[R] BRAND APPLICATION PUSH-BUTTON LINE CONTROLS, INSTRUMENTATION, PROCESSING FACILITIES, TEMPERATURE, MOTOR AND ROBOTIC CONTROL SYSTEMS 30706 MODEL
Datasheet
Description
SEOOW TYPE 250 FT UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE BLACK JACKET COLOR SEOPRENE[R] BRAND APPLICATION PUSH-BUTTON LINE CONTROLS, INSTRUMENTATION, PROCESSING FACILITIES, TEMPERATURE, MOTOR AND ROBOTIC CONTROL SYSTEMS 30706 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - 307060408 - Southwire Company, LLC
Carrollton, GA, USA
Control and Instrumentation Cable
307060408
Control and Instrumentation Cable 307060408
SEOOW TYPE 250 FT UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE BLACK JACKET COLOR SEOPRENE[R] BRAND APPLICATION PUSH-BUTTON LINE CONTROLS, INSTRUMENTATION, PROCESSING FACILITIES, TEMPERATURE, MOTOR AND ROBOTIC CONTROL SYSTEMS 30706 MODEL
  • SEOOW TYPE
  • 250 FT
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 7 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • BLACK JACKET COLOR
  • SEOPRENE[R] BRAND
  • APPLICATION PUSH-BUTTON LINE CONTROLS, INSTRUMENTATION, PROCESSING FACILITIES, TEMPERATURE, MOTOR AND ROBOTIC CONTROL SYSTEMS
  • 30706 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 307060408
Product Name Control and Instrumentation Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/202-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connection cable - EVC014 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
4 suppliers
I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details