Southwire Company, LLC Control and Instrumentation Cable 308080408

Description
SEOW TYPE 250 FT 250 LENGTH IN FT 0.812 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) T PRENE. INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE SEOPRENE. 105 JACKET MATERIAL 65/30 STRANDS STRANDING BLACK JACKET COLOR WIRING THE WORLD[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet
Description
SEOW TYPE 250 FT 250 LENGTH IN FT 0.812 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) T PRENE. INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE SEOPRENE. 105 JACKET MATERIAL 65/30 STRANDS STRANDING BLACK JACKET COLOR WIRING THE WORLD[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - 308080408 - Southwire Company, LLC
Carrollton, GA, USA
Control and Instrumentation Cable
308080408
Control and Instrumentation Cable 308080408
SEOW TYPE 250 FT 250 LENGTH IN FT 0.812 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) T PRENE. INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK COLOR CODE SEOPRENE. 105 JACKET MATERIAL 65/30 STRANDS STRANDING BLACK JACKET COLOR WIRING THE WORLD[T] BRAND APPLICABLE STANDARD NEC 400 LENGTH IN FT - UOM FT
  • SEOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.812 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • T PRENE. INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • SEOPRENE. 105 JACKET MATERIAL
  • 65/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • WIRING THE WORLD[T] BRAND
  • APPLICABLE STANDARD NEC 400
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 308080408
Product Name Control and Instrumentation Cable
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
North American 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
System cable - 706-3037/301-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
SCSI-68 Shielded Cable - PCL-10168-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers