Southwire Company, LLC Thermostat Wire 553045407

Description
CL2/CM/CMH/FT1 TYPE 250 FT 0.154 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 23 LB/MFT WEIGHT 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE COLOR CODE PVC JACKET MATERIAL BARO-PAK PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BAROSTAT[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH JACKET THICKNESS 0.014 INCH APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A 55304 MODEL
Datasheet
Description
CL2/CM/CMH/FT1 TYPE 250 FT 0.154 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 23 LB/MFT WEIGHT 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE COLOR CODE PVC JACKET MATERIAL BARO-PAK PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BAROSTAT[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH JACKET THICKNESS 0.014 INCH APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A 55304 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 553045407 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
553045407
Thermostat Wire 553045407
CL2/CM/CMH/FT1 TYPE 250 FT 0.154 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 23 LB/MFT WEIGHT 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE COLOR CODE PVC JACKET MATERIAL BARO-PAK PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BAROSTAT[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH JACKET THICKNESS 0.014 INCH APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A 55304 MODEL
  • CL2/CM/CMH/FT1 TYPE
  • 250 FT
  • 0.154 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 23 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • RED, WHITE, GREEN, BLUE COLOR CODE
  • PVC JACKET MATERIAL
  • BARO-PAK PACKAGE TYPE
  • SOLID STRANDING
  • BROWN JACKET COLOR
  • BAROSTAT[TM] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • INSULATION THICKNESS 0.006 INCH
  • INSULATED CONDUCTOR DIAMETER 0.052 INCH
  • JACKET THICKNESS 0.014 INCH
  • APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A
  • 55304 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 553045407
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
System cable - 706-3057/200-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers