Southwire Company, LLC Thermostat Wire 552020501

Description
CL2/CMH/FT1 TYPE 500 FT BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 11.2 LB/MFT WEIGHT 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH OVERALL CABLE DIAMETER 0.114 INCH APPLICATION THERMOSTAT CONTROL APPLICABLE STANDARD NEC 725
Datasheet
Description
CL2/CMH/FT1 TYPE 500 FT BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 11.2 LB/MFT WEIGHT 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH OVERALL CABLE DIAMETER 0.114 INCH APPLICATION THERMOSTAT CONTROL APPLICABLE STANDARD NEC 725
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 552020501 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
552020501
Thermostat Wire 552020501
CL2/CMH/FT1 TYPE 500 FT BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 11.2 LB/MFT WEIGHT 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH OVERALL CABLE DIAMETER 0.114 INCH APPLICATION THERMOSTAT CONTROL APPLICABLE STANDARD NEC 725
  • CL2/CMH/FT1 TYPE
  • 500 FT
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 11.2 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • RED, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • BROWN JACKET COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.006 INCH
  • JACKET THICKNESS 0.014 INCH
  • OVERALL CABLE DIAMETER 0.114 INCH
  • APPLICATION THERMOSTAT CONTROL
  • APPLICABLE STANDARD NEC 725
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 552020501
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products