Southwire Company, LLC Thermostat Wire 64168805

Description
CL2 TYPE 500 FT 140 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB/1000 FT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SIMPULL THERMOSTAT[TM] BRAND ROHS COMPLIANT
Datasheet
Description
CL2 TYPE 500 FT 140 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB/1000 FT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SIMPULL THERMOSTAT[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 64168805 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
64168805
Thermostat Wire 64168805
CL2 TYPE 500 FT 140 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13, UL 1581, ETL APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 22 LB/1000 FT WEIGHT 3 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE WHITE, RED, GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SIMPULL THERMOSTAT[TM] BRAND ROHS COMPLIANT
  • CL2 TYPE
  • 500 FT
  • 140 MIL OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 13, UL 1581, ETL APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 22 LB/1000 FT WEIGHT
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • WHITE, RED, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • BROWN JACKET COLOR
  • SIMPULL THERMOSTAT[TM] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 64168805
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
System cable - 706-2400/404-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
DB37 Cable - PCL-10137-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers