Southwire Company, LLC Thermostat Wire 553125407

Description
CM/FT1 TYPE 250 FT 250 LENGTH IN FT UL, CUL APPROVAL 69 LB/MFT WEIGHT 12 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE BROWN COLOR CODE BAROSTAT[T] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
CM/FT1 TYPE 250 FT 250 LENGTH IN FT UL, CUL APPROVAL 69 LB/MFT WEIGHT 12 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE BROWN COLOR CODE BAROSTAT[T] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 553125407 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
553125407
Thermostat Wire 553125407
CM/FT1 TYPE 250 FT 250 LENGTH IN FT UL, CUL APPROVAL 69 LB/MFT WEIGHT 12 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE BROWN COLOR CODE BAROSTAT[T] BRAND LENGTH IN FT - UOM FT
  • CM/FT1 TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • UL, CUL APPROVAL
  • 69 LB/MFT WEIGHT
  • 12 CONDUCTOR(S)
  • 18 AWG CONDUCTOR SIZE
  • BROWN COLOR CODE
  • BAROSTAT[T] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 553125407
Product Name Thermostat Wire
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/300-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connection cable - EVC042 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
3 suppliers
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details