Southwire Company, LLC Thermostat Wire 555060423

Description
CL2P/CMP/FT6 TYPE 250 FT 0.191 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 42 LB/MFT WEIGHT 6 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, BROWN, BLACK COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING BEIGE JACKET COLOR BAROPLEN[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH JACKET THICKNESS 0.017 INCH APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A 55506 MODEL
Datasheet
Description
CL2P/CMP/FT6 TYPE 250 FT 0.191 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 42 LB/MFT WEIGHT 6 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, BROWN, BLACK COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING BEIGE JACKET COLOR BAROPLEN[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH JACKET THICKNESS 0.017 INCH APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A 55506 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 555060423 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
555060423
Thermostat Wire 555060423
CL2P/CMP/FT6 TYPE 250 FT 0.191 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, ETL (CANADA AND US) APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 42 LB/MFT WEIGHT 6 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE, BROWN, BLACK COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING BEIGE JACKET COLOR BAROPLEN[TM] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725 INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH JACKET THICKNESS 0.017 INCH APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A 55506 MODEL
  • CL2P/CMP/FT6 TYPE
  • 250 FT
  • 0.191 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL (CANADA AND US) APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 42 LB/MFT WEIGHT
  • 6 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • RED, WHITE, GREEN, BLUE, BROWN, BLACK COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • BEIGE JACKET COLOR
  • BAROPLEN[TM] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725
  • INSULATION THICKNESS 0.006 INCH
  • INSULATED CONDUCTOR DIAMETER 0.052 INCH
  • JACKET THICKNESS 0.017 INCH
  • APPLICATION THERMOSTATS, AIR-CONDITIONING CONTROLS, OTHER LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, A
  • 55506 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 555060423
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
System cable - 706-2300/302-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details