Southwire Company, LLC Thermostat Wire 552040407

Description
CL2 TYPE 250 FOOT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581/13, NEC 725, ETL (CANADA AND US) APPROVAL 150 VOLT VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE COLOR CODE PVC JACKET MATERIAL ROLL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BAROSTAT[TM] BRAND JACKET THICKNESS 0.014 INCH INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.043 INCH LAY LENGTH PARALLEL APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS 55204 MODEL
Datasheet
Description
CL2 TYPE 250 FOOT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581/13, NEC 725, ETL (CANADA AND US) APPROVAL 150 VOLT VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE COLOR CODE PVC JACKET MATERIAL ROLL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BAROSTAT[TM] BRAND JACKET THICKNESS 0.014 INCH INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.043 INCH LAY LENGTH PARALLEL APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS 55204 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 552040407 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
552040407
Thermostat Wire 552040407
CL2 TYPE 250 FOOT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1581/13, NEC 725, ETL (CANADA AND US) APPROVAL 150 VOLT VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE RED, WHITE, GREEN, BLUE COLOR CODE PVC JACKET MATERIAL ROLL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR BAROSTAT[TM] BRAND JACKET THICKNESS 0.014 INCH INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.043 INCH LAY LENGTH PARALLEL APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS 55204 MODEL
  • CL2 TYPE
  • 250 FOOT
  • 0.132 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1581/13, NEC 725, ETL (CANADA AND US) APPROVAL
  • 150 VOLT VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • RED, WHITE, GREEN, BLUE COLOR CODE
  • PVC JACKET MATERIAL
  • ROLL PACKAGE TYPE
  • SOLID STRANDING
  • BROWN JACKET COLOR
  • BAROSTAT[TM] BRAND
  • JACKET THICKNESS 0.014 INCH
  • INSULATION THICKNESS 0.006 INCH
  • INSULATED CONDUCTOR DIAMETER 0.043 INCH
  • LAY LENGTH PARALLEL
  • APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS
  • 55204 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 552040407
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
System cable - 706-3140/500-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers