Southwire Company, LLC Control and Instrumentation Cable 44339001

Description
TC-THHN TYPE 500 FT 500 LENGTH IN FT 0.625 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1277 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 8 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet
Description
TC-THHN TYPE 500 FT 500 LENGTH IN FT 0.625 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1277 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 8 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - 44339001 - Southwire Company, LLC
Carrollton, GA, USA
Control and Instrumentation Cable
44339001
Control and Instrumentation Cable 44339001
TC-THHN TYPE 500 FT 500 LENGTH IN FT 0.625 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1277 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 8 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND
  • TC-THHN TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.625 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 1277 APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 44339001
Product Name Control and Instrumentation Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
System cable - 706-2400/405-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers