Southwire Company, LLC Control and Instrumentation Cable 308050608

Description
SEOW TYPE 0.517 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) T PRENE. INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED, BLACK COLOR CODE SEOPRENE. JACKET MATERIAL 16/30 STRANDS STRANDING BLACK JACKET COLOR
Datasheet
Description
SEOW TYPE 0.517 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) T PRENE. INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED, BLACK COLOR CODE SEOPRENE. JACKET MATERIAL 16/30 STRANDS STRANDING BLACK JACKET COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - 308050608 - Southwire Company, LLC
Carrollton, GA, USA
Control and Instrumentation Cable
308050608
Control and Instrumentation Cable 308050608
SEOW TYPE 0.517 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) T PRENE. INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED, BLACK COLOR CODE SEOPRENE. JACKET MATERIAL 16/30 STRANDS STRANDING BLACK JACKET COLOR
  • SEOW TYPE
  • 0.517 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • T PRENE. INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • RED, BLACK COLOR CODE
  • SEOPRENE. JACKET MATERIAL
  • 16/30 STRANDS STRANDING
  • BLACK JACKET COLOR
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 308050608
Product Name Control and Instrumentation Cable
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS999-20-3S - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Insulation Silicon Rubber
Cable Conductor Copper
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details