Southwire Company, LLC Control and Instrumentation Cable 44340801

Description
TC, THHN TYPE 500 FT 0.71 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 6 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICABLE STANDARD ASTM, ICEA S-58-679, ICEA T-29-520, ICEA S-95-658, IEEE 1202 GROUND CONDUCTOR SIZE 8 AWG GREEN INSULATED JACKET THICKNESS 0.06 INCH INCLUDE GROUND
Datasheet
Description
TC, THHN TYPE 500 FT 0.71 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 6 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICABLE STANDARD ASTM, ICEA S-58-679, ICEA T-29-520, ICEA S-95-658, IEEE 1202 GROUND CONDUCTOR SIZE 8 AWG GREEN INSULATED JACKET THICKNESS 0.06 INCH INCLUDE GROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - 44340801 - Southwire Company, LLC
Carrollton, GA, USA
Control and Instrumentation Cable
44340801
Control and Instrumentation Cable 44340801
TC, THHN TYPE 500 FT 0.71 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 1581, UL 1685 APPROVAL 600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 6 AWG CONDUCTOR SIZE PVC JACKET MATERIAL REEL PACKAGE TYPE 7 STRANDS STRANDING NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICABLE STANDARD ASTM, ICEA S-58-679, ICEA T-29-520, ICEA S-95-658, IEEE 1202 GROUND CONDUCTOR SIZE 8 AWG GREEN INSULATED JACKET THICKNESS 0.06 INCH INCLUDE GROUND
  • TC, THHN TYPE
  • 500 FT
  • 0.71 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 1581, UL 1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • NON-SHIELDED SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ASTM, ICEA S-58-679, ICEA T-29-520, ICEA S-95-658, IEEE 1202
  • GROUND CONDUCTOR SIZE 8 AWG GREEN INSULATED
  • JACKET THICKNESS 0.06 INCH
  • INCLUDE GROUND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 44340801
Product Name Control and Instrumentation Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS155-32-3SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Miniflyx™ Ultra-flexible Shielded Instrumentation Cable - 1208 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details