Southwire Company, LLC Control and Instrumentation Cable 316050408

Description
SEOOW TYPE 250 FT 0.695 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 16 CONDUCTOR(S) THERMOPLASTIC ELASTOMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK, GREEN/BLACK, ORANGE/BLACK, BLUE/BLACK, BLACK/WHITE, RED/WHITE, GREEN/WHITE, BLUE/WHITE, BLACK/RED COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD 400 INSULATION THICKNESS 0.031 INCH JACKET THICKNESS 0.095 INCH INSULATED CONDUCTOR DIAMETER 0.108 INCH APPLICATION PUSH-BUTTON LINE CONTROLS, INSTRUMENTATION, PROCESSING FACILITIES, TEMPERATURE, MOTOR AND ROBOTIC C 31605 MODEL
Datasheet
Description
SEOOW TYPE 250 FT 0.695 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 16 CONDUCTOR(S) THERMOPLASTIC ELASTOMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK, GREEN/BLACK, ORANGE/BLACK, BLUE/BLACK, BLACK/WHITE, RED/WHITE, GREEN/WHITE, BLUE/WHITE, BLACK/RED COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD 400 INSULATION THICKNESS 0.031 INCH JACKET THICKNESS 0.095 INCH INSULATED CONDUCTOR DIAMETER 0.108 INCH APPLICATION PUSH-BUTTON LINE CONTROLS, INSTRUMENTATION, PROCESSING FACILITIES, TEMPERATURE, MOTOR AND ROBOTIC C 31605 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - 316050408 - Southwire Company, LLC
Carrollton, GA, USA
Control and Instrumentation Cable
316050408
Control and Instrumentation Cable 316050408
SEOOW TYPE 250 FT 0.695 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 16 CONDUCTOR(S) THERMOPLASTIC ELASTOMER INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK, GREEN/BLACK, ORANGE/BLACK, BLUE/BLACK, BLACK/WHITE, RED/WHITE, GREEN/WHITE, BLUE/WHITE, BLACK/RED COLOR CODE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR SEOPRENE[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD 400 INSULATION THICKNESS 0.031 INCH JACKET THICKNESS 0.095 INCH INSULATED CONDUCTOR DIAMETER 0.108 INCH APPLICATION PUSH-BUTTON LINE CONTROLS, INSTRUMENTATION, PROCESSING FACILITIES, TEMPERATURE, MOTOR AND ROBOTIC C 31605 MODEL
  • SEOOW TYPE
  • 250 FT
  • 0.695 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 16 CONDUCTOR(S)
  • THERMOPLASTIC ELASTOMER INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, ORANGE, BLUE, WHITE/BLACK, RED/BLACK, GREEN/BLACK, ORANGE/BLACK, BLUE/BLACK, BLACK/WHITE, RED/WHITE, GREEN/WHITE, BLUE/WHITE, BLACK/RED COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SEOPRENE[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD 400
  • INSULATION THICKNESS 0.031 INCH
  • JACKET THICKNESS 0.095 INCH
  • INSULATED CONDUCTOR DIAMETER 0.108 INCH
  • APPLICATION PUSH-BUTTON LINE CONTROLS, INSTRUMENTATION, PROCESSING FACILITIES, TEMPERATURE, MOTOR AND ROBOTIC C
  • 31605 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 316050408
Product Name Control and Instrumentation Cable
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
System cable - 706-3340/403-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers