Southwire Company, LLC Thermostat Wire 555030523

Description
CMP/CL2P FT6 TYPE 500 FOOT 0.141 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13/444, NEC 725, 800, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL 300 VOLT RMS VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) LOW SMOKE POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE LOW SMOKE PVC JACKET MATERIAL ROLL PACKAGE TYPE SOLID STRANDING BEIGE JACKET COLOR BAROPLEN[TM] BRAND JACKET THICKNESS 0.014 INCH INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH LAY LENGTH PARALLEL APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS 55503 MODEL
Datasheet
Description
CMP/CL2P FT6 TYPE 500 FOOT 0.141 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13/444, NEC 725, 800, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL 300 VOLT RMS VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) LOW SMOKE POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE LOW SMOKE PVC JACKET MATERIAL ROLL PACKAGE TYPE SOLID STRANDING BEIGE JACKET COLOR BAROPLEN[TM] BRAND JACKET THICKNESS 0.014 INCH INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH LAY LENGTH PARALLEL APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS 55503 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 555030523 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
555030523
Thermostat Wire 555030523
CMP/CL2P FT6 TYPE 500 FOOT 0.141 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13/444, NEC 725, 800, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL 300 VOLT RMS VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) LOW SMOKE POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE LOW SMOKE PVC JACKET MATERIAL ROLL PACKAGE TYPE SOLID STRANDING BEIGE JACKET COLOR BAROPLEN[TM] BRAND JACKET THICKNESS 0.014 INCH INSULATION THICKNESS 0.006 INCH INSULATED CONDUCTOR DIAMETER 0.052 INCH LAY LENGTH PARALLEL APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS 55503 MODEL
  • CMP/CL2P FT6 TYPE
  • 500 FOOT
  • 0.141 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13/444, NEC 725, 800, CSA FT6/NFPA 262, ETL (CANADA AND US) APPROVAL
  • 300 VOLT RMS VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • LOW SMOKE POLYPROPYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • ROLL PACKAGE TYPE
  • SOLID STRANDING
  • BEIGE JACKET COLOR
  • BAROPLEN[TM] BRAND
  • JACKET THICKNESS 0.014 INCH
  • INSULATION THICKNESS 0.006 INCH
  • INSULATED CONDUCTOR DIAMETER 0.052 INCH
  • LAY LENGTH PARALLEL
  • APPLICATION THERMOSTATS AIR CONDITIONING CONTROLS, LOW VOLTAGE REMOTE CONTROL CIRCUITS, DOORBELLS, ALARM SYSTEMS
  • 55503 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 555030523
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
System cable - 706-3037/500-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details