Southwire Company, LLC Control and Instrumentation Cable 307070408

Description
SEOOW TYPE 250 FT UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE BLACK JACKET COLOR SEOPRENE[R] BRAND APPLICATION PUSH-BUTTON LINE CONTROLS, INSTRUMENTATION, PROCESSING FACILITIES, TEMPERATURE, MOTOR AND ROBOTIC CONTROL SYSTEMS 30707 MODEL
Datasheet
Description
SEOOW TYPE 250 FT UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE BLACK JACKET COLOR SEOPRENE[R] BRAND APPLICATION PUSH-BUTTON LINE CONTROLS, INSTRUMENTATION, PROCESSING FACILITIES, TEMPERATURE, MOTOR AND ROBOTIC CONTROL SYSTEMS 30707 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control and Instrumentation Cable - 307070408 - Southwire Company, LLC
Carrollton, GA, USA
Control and Instrumentation Cable
307070408
Control and Instrumentation Cable 307070408
SEOOW TYPE 250 FT UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL REEL PACKAGE TYPE BLACK JACKET COLOR SEOPRENE[R] BRAND APPLICATION PUSH-BUTTON LINE CONTROLS, INSTRUMENTATION, PROCESSING FACILITIES, TEMPERATURE, MOTOR AND ROBOTIC CONTROL SYSTEMS 30707 MODEL
  • SEOOW TYPE
  • 250 FT
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 7 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • CHEMICAL/OIL/WATER RESISTANT SEOPRENE 105 THERMOPLASTIC ELASTOMER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • BLACK JACKET COLOR
  • SEOPRENE[R] BRAND
  • APPLICATION PUSH-BUTTON LINE CONTROLS, INSTRUMENTATION, PROCESSING FACILITIES, TEMPERATURE, MOTOR AND ROBOTIC CONTROL SYSTEMS
  • 30707 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 307070408
Product Name Control and Instrumentation Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
System cable - 706-3033/203-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers