Southwire Company, LLC Thermostat Wire 56220801

Description
CL2 TYPE 250 FT 250 LENGTH IN FT 202 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 40 LB/1000 FT WEIGHT 10 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE, BLACK, PINK, GRAY COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
CL2 TYPE 250 FT 250 LENGTH IN FT 202 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 40 LB/1000 FT WEIGHT 10 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE, BLACK, PINK, GRAY COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Wire - 56220801 - Southwire Company, LLC
Carrollton, GA, USA
Thermostat Wire
56220801
Thermostat Wire 56220801
CL2 TYPE 250 FT 250 LENGTH IN FT 202 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 13 APPROVAL 150 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 40 LB/1000 FT WEIGHT 10 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE, BLACK, PINK, GRAY COLOR CODE PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BROWN JACKET COLOR SOUTHWIRE[R] BRAND
  • CL2 TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 202 MIL OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 13 APPROVAL
  • 150 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 40 LB/1000 FT WEIGHT
  • 10 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • WHITE, RED, GREEN, BLUE, YELLOW, BROWN, ORANGE, BLACK, PINK, GRAY COLOR CODE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • BROWN JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Control and Instrumentation Cables
Product Number 56220801
Product Name Thermostat Wire
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
System cable - 706-2500/205-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
SCSI-68 Shielded Cable - PCL-10168-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers