VOF-20B-S9 -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VOF-20B-S9
Description
9 Vdc, 2.1 A, 18.9 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
9 Vdc, 2.1 A, 18.9 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VOF-20B-S9
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
VOF-20B-S9 |
VOF-20B-S9 |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount; Open Frame
|
|
|
DC Output Voltage
|
9.0 volts
|
|
|
DC Output Current
|
2.1 amps
|
|
|
DC Output Power
|
18.9 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Output Voltage
24.0 volts
DC Output Current
48 amps
View Details
Type
AC / DC Adapter
Form Factor
DIN Rail
Operating Temperature
-25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Type
DC Power Supply
Technology
Switching Power Supply
DC Output Voltage
60.0 volts
View Details