VMS-160-24 -- CHASSIS MOUNT AC-DC POWER SUPPLY
CUI Inc.
Chassis Mount AC-DC Power Supply
VMS-160-24
Description
24 Vdc, 6.66 A, 160 W
Description
24 Vdc, 6.66 A, 160 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
VMS-160-24 |
|
Product Name
|
Chassis Mount AC-DC Power Supply |
|
Type
|
AC/DC Converter; Medical Power Supply
|
|
Form Factor
|
Open Frame
|
|
Features
|
Power Factor Correction
|
|
DC Output Voltage
|
24.0 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Features
IP67
DC Output Voltage
12.0 volts
View Details
Quantaflex Printed Electronics Inc.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
Regulatory Compliance
RoHS Compliant
DC Output Current
3 amps
Number of Outputs
2 #
View Details