VF-S320-28A -- CHASSIS MOUNT AC-DC POWER SUPPLY
CUI Inc.
Chassis Mount AC-DC Power Supply
VF-S320-28A
Description
28 Vdc, 11.85 A, 320 W
Description
28 Vdc, 11.85 A, 320 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
VF-S320-28A |
|
Product Name
|
Chassis Mount AC-DC Power Supply |
|
Type
|
AC/DC Converter
|
|
Features
|
Power Factor Correction
|
|
DC Output Voltage
|
28.0 volts
|
|
DC Output Current
|
11.85 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
5 amps
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
Type
DC Power Supply; AC/DC Converter
Technology
Switching Power Supply
Form Factor
DIN Rail; Wall Mount
View Details