VMS-20-3.3 -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VMS-20-3.3
Description
3.3 Vdc, 4 A, 13.2 W
Description
3.3 Vdc, 4 A, 13.2 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
VMS-20-3.3 |
|
Product Name
|
Board Mount AC-DC Power Supply |
|
Type
|
AC/DC Converter; Medical Power Supply
|
|
Form Factor
|
Board Mount; Open Frame
|
|
DC Output Voltage
|
3.3 volts
|
|
DC Output Current
|
4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
3 amps
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details