VOF-180-30 -- CHASSIS MOUNT AC-DC POWER SUPPLY
CUI Inc.
Chassis Mount AC-DC Power Supply
VOF-180-30
Description
30 Vdc, 6 A, 180 W
Description
30 Vdc, 6 A, 180 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
VOF-180-30 |
|
Product Name
|
Chassis Mount AC-DC Power Supply |
|
Type
|
AC/DC Converter
|
|
Form Factor
|
Open Frame
|
|
Features
|
Power Factor Correction
|
|
DC Output Voltage
|
30.0 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
AC Output Power
124000 to 744000 VA
DC Output Power
100000 to 600000 watts
View Details
DC Output Voltage
5.0 volts
DC Output Current
2 amps
View Details