Mile-X Equipment, Inc. OTC 4513 2 Piece 16" Snap Ring Plier OTC4513

Description
OTC 4513 2 Piece 16" Snap Ring Plier Heat treated steel "circlip" pliers for large equipment repair Replaceable tips and spring ratchet locking mechanism to securely hold against snap ring tension. Internal pliers' capacity 3-1/16" to 6-1/4" (78 mm to 159 mm) snap rings. External pliers' capacity 3-1/2" to 6-1/2" (89 mm to 165 mm) snap rings. Blow-molded storage case includes extra sets of replaceable tips. Overall length 16"; handle length 12-1/2" Includes: 4513-1 -- Internal snap ring pliers 4513-2 -- External snap ring pliers 4513-3 -- (2) .12" (3 mm) straight tip 4513-4 -- (2) .12" (3 mm) 45 degree tips 4513-5 -- (2) .12" (3 mm) 90 degree tips 4513-6 -- 4 tips retaining screws No. 4513 -- Heavy-duty snap ring pliers set. Wt., 7 lbs., 3 oz.
Description
OTC 4513 2 Piece 16" Snap Ring Plier Heat treated steel "circlip" pliers for large equipment repair Replaceable tips and spring ratchet locking mechanism to securely hold against snap ring tension. Internal pliers' capacity 3-1/16" to 6-1/4" (78 mm to 159 mm) snap rings. External pliers' capacity 3-1/2" to 6-1/2" (89 mm to 165 mm) snap rings. Blow-molded storage case includes extra sets of replaceable tips. Overall length 16"; handle length 12-1/2" Includes: 4513-1 -- Internal snap ring pliers 4513-2 -- External snap ring pliers 4513-3 -- (2) .12" (3 mm) straight tip 4513-4 -- (2) .12" (3 mm) 45 degree tips 4513-5 -- (2) .12" (3 mm) 90 degree tips 4513-6 -- 4 tips retaining screws No. 4513 -- Heavy-duty snap ring pliers set. Wt., 7 lbs., 3 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 4513 2 Piece 16
Coldwater, OH, USA
OTC 4513 2 Piece 16" Snap Ring Plier
OTC4513
OTC 4513 2 Piece 16" Snap Ring Plier OTC4513
OTC 4513 2 Piece 16" Snap Ring Plier Heat treated steel "circlip" pliers for large equipment repair Replaceable tips and spring ratchet locking mechanism to securely hold against snap ring tension. Internal pliers' capacity 3-1/16" to 6-1/4" (78 mm to 159 mm) snap rings. External pliers' capacity 3-1/2" to 6-1/2" (89 mm to 165 mm) snap rings. Blow-molded storage case includes extra sets of replaceable tips. Overall length 16"; handle length 12-1/2" Includes: 4513-1 -- Internal snap ring pliers 4513-2 -- External snap ring pliers 4513-3 -- (2) .12" (3 mm) straight tip 4513-4 -- (2) .12" (3 mm) 45 degree tips 4513-5 -- (2) .12" (3 mm) 90 degree tips 4513-6 -- 4 tips retaining screws No. 4513 -- Heavy-duty snap ring pliers set. Wt., 7 lbs., 3 oz.

OTC 4513 2 Piece 16" Snap Ring Plier

  • Heat treated steel "circlip" pliers for large equipment repair Replaceable tips and spring ratchet locking mechanism to securely hold against snap ring tension.
  • Internal pliers' capacity 3-1/16" to 6-1/4" (78 mm to 159 mm) snap rings.
  • External pliers' capacity 3-1/2" to 6-1/2" (89 mm to 165 mm) snap rings.
  • Blow-molded storage case includes extra sets of replaceable tips.
  • Overall length 16"; handle length 12-1/2"

Includes:

  • 4513-1 -- Internal snap ring pliers
  • 4513-2 -- External snap ring pliers
  • 4513-3 -- (2) .12" (3 mm) straight tip
  • 4513-4 -- (2) .12" (3 mm) 45 degree tips
  • 4513-5 -- (2) .12" (3 mm) 90 degree tips
  • 4513-6 -- 4 tips retaining screws

No. 4513 -- Heavy-duty snap ring pliers set. Wt., 7 lbs., 3 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Pliers
Product Number OTC4513
Product Name OTC 4513 2 Piece 16" Snap Ring Plier
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1447568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
Plier - 348G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Round-Nose
Length 8.5 inch (216 mm)
View Details
Pliers - 0351-06D-ND - DigiKey
Greenlee Textron, Inc.
Specs
Type Specialty / Other; Long Nose
Weight 4.32 oz (1.2 N)
Features Cutting Edge; Soft Handles
View Details