Mile-X Equipment, Inc. OTC 7069A Truck Brake Spring Plier OTC7069A

Description
OTC 7069A Truck Brake Spring Plier Tool's 26-1/4" length gives the leverage you need. Large jaw opening allows service of widest shoes. Has replacement tip.
Description
OTC 7069A Truck Brake Spring Plier Tool's 26-1/4" length gives the leverage you need. Large jaw opening allows service of widest shoes. Has replacement tip.

Suppliers

Company
Product
Description
Supplier Links
OTC 7069A Truck Brake Spring Plier - OTC7069A - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 7069A Truck Brake Spring Plier
OTC7069A
OTC 7069A Truck Brake Spring Plier OTC7069A
OTC 7069A Truck Brake Spring Plier Tool's 26-1/4" length gives the leverage you need. Large jaw opening allows service of widest shoes. Has replacement tip.

OTC 7069A Truck Brake Spring Plier

  • Tool's 26-1/4" length gives the leverage you need.
  • Large jaw opening allows service of widest shoes.
  • Has replacement tip.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Pliers
Product Number OTC7069A
Product Name OTC 7069A Truck Brake Spring Plier
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2284092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 1.26 inch (32 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details