Powell Electronics, Inc. Datasheets for Fiber Optic Light Guides

Fiber optic light guides are bundles of optical fibers used for the controlled deliver of light. They tend to be more rigid, and transmit well in both the visible and near-infrared (near-IR) regions of the electromagnetic spectrum.  Fiber optic light guides are sometimes called fiber optic light pipes (fiber optic lightpipes). 
Fiber Optic Light Guides: Learn more

Page: 1 10 20 30 31 32 33 34 35 36 37 38 39 40 41 42 43
Product Name Notes
6.0mm IP67 Heavy Duty Rigid Light Pipe,
9.0mm IP67 Heavy Duty Rigid Light Pipe,
Light Pipe, Flexible, 1.5mm. Fiber Optic
Light Pipe, Flexible, 2mm. Fiber Optic C
LIGHT PIPE, PRESS-FIT, PANEL MOUNT , ROU
Light Pipe, Rigid, Panel Mount (Front),
Light Pipe, Rigid, Tinted Blue, Panel Mo
Light Pipe, Rigid, Tinted Blue,Panel Mou
Light Pipe, Rigid, Tinted Green, Panel M
Light Pipe, Rigid, Tinted Red, Panel Mou
Light Pipe, Rigid, Tinted Yellow, Panel
ORCAdapt Flexible Light Pipe System, 1mm
ORCAdapt Flexible Light Pipe System, 2mm
PRESS-FIT, PANEL MOUNT, LIGHT PIPE, FRON

<< Prev Next >>