Powell Electronics, Inc. Datasheets for Fiber Optic Light Guides

Fiber optic light guides are bundles of optical fibers used for the controlled deliver of light. They tend to be more rigid, and transmit well in both the visible and near-infrared (near-IR) regions of the electromagnetic spectrum.  Fiber optic light guides are sometimes called fiber optic light pipes (fiber optic lightpipes). 
Fiber Optic Light Guides: Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43
Product Name Notes
Flexible Light Pipe, Zero Light Bleed Ad
Light Pipe, Rigid, Vertical, Board Mount
Unibody High Flex, IP 67, 3mm Light Pipe
Unibody High Flex, IP 67, 4mm Light Pipe
Unibody High Flex, IP 67, 5mm Light Pipe

<< Prev