Powell Electronics, Inc. Datasheets for Fiber Optic Light Guides

Fiber optic light guides are bundles of optical fibers used for the controlled deliver of light. They tend to be more rigid, and transmit well in both the visible and near-infrared (near-IR) regions of the electromagnetic spectrum.  Fiber optic light guides are sometimes called fiber optic light pipes (fiber optic lightpipes). 
Fiber Optic Light Guides: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 43
Product Name Notes
Light Pipe, Rigid, Panel Mount (Front),
Light Pipe, Rigid, Panel Mount (Rear), 3
Light Pipe, Rigid, Panel Mount (Rear), G
Light Pipe, Rigid, Panel Mount (Rear), W
Modular Light Pipe System, Bezel, 11 Row
Modular Light Pipe System, Bezel, 12 Row
ORCA Flexible Light Pipe Adapter, Board
ORCAdapt Flexible Light Pipe System, 1mm
ORCAdapt Flexible Light Pipe System, 2mm
ORFLP Flexible Light Pipe System, Throug
PRESS-FIT, PANEL MOUNT, LIGHT PIPE, FLAT
PRESS-FIT, PANEL MOUNT, LIGHT PIPE, FRON
PRESS-FIT, PANEL MOUNT, LIGHT PIPE, ROUN

<< Prev Next >>