Bivar, Inc. ORCAdapt Flexible Light Pipe System, 2mm R2F-12.0-RED

Description
ORCAdapt Flexible Light Pipe System, 2mm
Request a Quote
Description
ORCAdapt Flexible Light Pipe System, 2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ORCAdapt Flexible Light Pipe System, 2mm
R2F-12.0-RED
ORCAdapt Flexible Light Pipe System, 2mm R2F-12.0-RED
ORCAdapt Flexible Light Pipe System, 2mm

ORCAdapt Flexible Light Pipe System, 2mm

Buy Now
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar - 79R5567 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar
79R5567
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar 79R5567
FLEXIBLE ORCA LIGHT PIPE ASSEMBLY, 1, PCB; LED Color:Red; LED Mounting:Through Hole; Forward Current If:80mA; Length:304.8mm; Forward Voltage:2.4V; Wavelength Typ:-; Luminous Intensity:6000mcd; Product Range:-; No. of Light Pipes:1 RoHS Compliant: Yes

FLEXIBLE ORCA LIGHT PIPE ASSEMBLY, 1, PCB; LED Color:Red; LED Mounting:Through Hole; Forward Current If:80mA; Length:304.8mm; Forward Voltage:2.4V; Wavelength Typ:-; Luminous Intensity:6000mcd; Product Range:-; No. of Light Pipes:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number R2F-12.0-RED 79R5567
Product Name ORCAdapt Flexible Light Pipe System, 2mm Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar
Light Guide Type Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, Bifurcated, 300-650 nm, 0.12 in. Core, 79 in. Legs - 76847 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details