Bivar, Inc. ORCAdapt Flexible Light Pipe System, 2mm R2F-12.0-BLU

Description
ORCAdapt Flexible Light Pipe System, 2mm
Request a Quote Datasheet
Description
ORCAdapt Flexible Light Pipe System, 2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ORCAdapt Flexible Light Pipe System, 2mm
R2F-12.0-BLU
ORCAdapt Flexible Light Pipe System, 2mm R2F-12.0-BLU
ORCAdapt Flexible Light Pipe System, 2mm

ORCAdapt Flexible Light Pipe System, 2mm

Buy Now
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar - 79R5565 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar
79R5565
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar 79R5565
FLEXIBLE ORCA LIGHT PIPE ASSEMBLY, 1, PCB; LED Color:Blue; LED Mounting:Through Hole; Forward Current If:50mA; Length:304.8mm; Forward Voltage:3.4V; Wavelength Typ:-; Luminous Intensity:1500mcd; Product Range:-; No. of Light Pipes:1 RoHS Compliant: Yes

FLEXIBLE ORCA LIGHT PIPE ASSEMBLY, 1, PCB; LED Color:Blue; LED Mounting:Through Hole; Forward Current If:50mA; Length:304.8mm; Forward Voltage:3.4V; Wavelength Typ:-; Luminous Intensity:1500mcd; Product Range:-; No. of Light Pipes:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number R2F-12.0-BLU 79R5565
Product Name ORCAdapt Flexible Light Pipe System, 2mm Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar
Light Guide Type Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77555 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2325080-6 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details