Bivar, Inc. ORCAdapt Flexible Light Pipe System, 2mm R2F-4.0-RED

Description
ORCAdapt Flexible Light Pipe System, 2mm
Request a Quote Datasheet
Description
ORCAdapt Flexible Light Pipe System, 2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ORCAdapt Flexible Light Pipe System, 2mm
R2F-4.0-RED
ORCAdapt Flexible Light Pipe System, 2mm R2F-4.0-RED
ORCAdapt Flexible Light Pipe System, 2mm

ORCAdapt Flexible Light Pipe System, 2mm

Buy Now
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar - 79R5571 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar
79R5571
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar 79R5571
FLEXIBLE ORCA LIGHT PIPE ASSEMBLY, 1, PCB; LED Color:Red; LED Mounting:Through Hole; Forward Current If:80mA; Length:101.6mm; Forward Voltage:2.4V; Wavelength Typ:-; Luminous Intensity:18cd; Light Pipe Design:Circular with Flat Top RoHS Compliant: Yes

FLEXIBLE ORCA LIGHT PIPE ASSEMBLY, 1, PCB; LED Color:Red; LED Mounting:Through Hole; Forward Current If:80mA; Length:101.6mm; Forward Voltage:2.4V; Wavelength Typ:-; Luminous Intensity:18cd; Light Pipe Design:Circular with Flat Top RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number R2F-4.0-RED 79R5571
Product Name ORCAdapt Flexible Light Pipe System, 2mm Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar
Light Guide Type Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2173482-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 24 in. (RoHS Pending) - 77524 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details