Bivar, Inc. ORCAdapt Flexible Light Pipe System, 2mm R2F-8.0-BLU

Description
ORCAdapt Flexible Light Pipe System, 2mm
Request a Quote
Description
ORCAdapt Flexible Light Pipe System, 2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ORCAdapt Flexible Light Pipe System, 2mm
R2F-8.0-BLU
ORCAdapt Flexible Light Pipe System, 2mm R2F-8.0-BLU
ORCAdapt Flexible Light Pipe System, 2mm

ORCAdapt Flexible Light Pipe System, 2mm

Buy Now
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar - 79R5573 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar
79R5573
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar 79R5573
FLEXIBLE ORCA LIGHT PIPE ASSEMBLY, 1, PCB; LED Color:Blue; LED Mounting:Through Hole; Forward Current If:50mA; Length:203.2mm; Forward Voltage:3.2V; Wavelength Typ:-; Luminous Intensity:8cd; Light Pipe Design:Circular with Flat Top RoHS Compliant: Yes

FLEXIBLE ORCA LIGHT PIPE ASSEMBLY, 1, PCB; LED Color:Blue; LED Mounting:Through Hole; Forward Current If:50mA; Length:203.2mm; Forward Voltage:3.2V; Wavelength Typ:-; Luminous Intensity:8cd; Light Pipe Design:Circular with Flat Top RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number R2F-8.0-BLU 79R5573
Product Name ORCAdapt Flexible Light Pipe System, 2mm Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar
Light Guide Type Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2173482-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Liquid Light Guide, 79 in., 420-2000 nm, 0.3 in. Core, 0.52 NA - 77639 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details