Bivar, Inc. ORCAdapt Flexible Light Pipe System, 2mm R2F-4.0-GRN

Description
ORCAdapt Flexible Light Pipe System, 2mm
Request a Quote Datasheet
Description
ORCAdapt Flexible Light Pipe System, 2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ORCAdapt Flexible Light Pipe System, 2mm
R2F-4.0-GRN
ORCAdapt Flexible Light Pipe System, 2mm R2F-4.0-GRN
ORCAdapt Flexible Light Pipe System, 2mm

ORCAdapt Flexible Light Pipe System, 2mm

Buy Now
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar - 79R5570 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar
79R5570
Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar 79R5570
FLEXIBLE ORCA LIGHT PIPE ASSEMBLY, 1, PCB; LED Color:Green; LED Mounting:Through Hole; Forward Current If:50mA; Length:101.6mm; Forward Voltage:3.2V; Wavelength Typ:-; Luminous Intensity:25cd; Light Pipe Design:Circular with Flat TopRoHS Compliant: Yes

FLEXIBLE ORCA LIGHT PIPE ASSEMBLY, 1, PCB; LED Color:Green; LED Mounting:Through Hole; Forward Current If:50mA; Length:101.6mm; Forward Voltage:3.2V; Wavelength Typ:-; Luminous Intensity:25cd; Light Pipe Design:Circular with Flat TopRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number R2F-4.0-GRN 79R5570
Product Name ORCAdapt Flexible Light Pipe System, 2mm Flexible Orca Light Pipe Assembly, 1, Pcb; Led Color Bivar
Light Guide Type Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Liquid Light Guide, 39.4 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77636 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details