Eaton Corporation - Sensors Datasheets for Proximity Sensors

Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more

Page: 1 2 3 4
Product Name Notes
Customize These High Performance Sensors with Interchangeable Outputs and Logic Functions Cutler-Hammer 50 Series Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost...
Extremely Long Sensing Ranges and the Flexibility of Interchangeable Components The Cutler-Hammer 80 Series by Eaton's electrical business combines the advantages of self-contained packaging with the flexibility of interchangeable sensor...
High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or...
High Performance Modular Sensors to Solve the Toughest Sensing Problems The Cutler-Hammer 70 Series by Eaton's electrical business offers a wide choice of sensor heads, control units, output devices, logic...
High Performance Sensors for Demanding Applications The new Enhanced versions of the Cutler-Hammer 50 Series. Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a...
Modular Construction and a Variety of Operating Modes Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber...
These High Performance Sensors Have the Versatility to Solve All of Your Sensing Problems The Cutler-Hammer Comet Series from Eaton's electrical business is a complete line of high performance, 18...
Tubular Sensors with Nonmetallic Housings Offer High Corrosion Resistance Inductive Proximity Sensors by Eaton's electrical business are constructed of corrosion resistant PBT plastic. They are ideally suited for wash down...
Cutler-Hammer Rectangular E52 Inductive Proximity Sensors from Eaton’s electrical business feature a small, thin, compact space-saving design for applications where tubular type sensors can not be used. Sensors are self-contained...
Self-Contained Capacitive Proximity Sensors Type E53 Capacitive Proximity Sensors are self-contained devices designed to detect both metallic and nonmetallic targets. They are ideally suited for liquid level control and for...
The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand...
The Cutler-Hammer® E56 Series is a high performance inductive proximity sensor. The E56 Pancake provides greater sensing ranges than other inductive sensor package types. The E56 Pancake family provides convenience...
The Cutler-Hammer® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for...
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with...
These Cutler-Hammer Sensors from Eaton’s electrical business feature PBT resin housings for high resistance to corrosion. The housing is sized to offer a direct replacement for standard limit switches. The...

<< Prev Next >>