Eaton Corporation - Sensors 55 Series 1455R-6503

Description
High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a costeffective, self-contained package. The 55 Series features sensors with AC and DC operation in a single unit. A relay option is available on these models that provides a 3 Amp SPDT relay output for high current switching. Sensors are available that in thrubeam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a built-in swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment. Product Features High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range Both AC and DC operation in a single unit Short circuit protected solid-state outputs on AC/DC and DC-only versions (except thru-beam) Relay output option provides 3 Amp current switching on AC/DC models Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in Fully potted construction for use in areas subject to washdown, high shock and/or vibration Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m) Built-in, patented, 360° rotation 10° tilt ball-swivel base Approvals UL Listed CSA Certified
Datasheet
Description
High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a costeffective, self-contained package. The 55 Series features sensors with AC and DC operation in a single unit. A relay option is available on these models that provides a 3 Amp SPDT relay output for high current switching. Sensors are available that in thrubeam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a built-in swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment. Product Features High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range Both AC and DC operation in a single unit Short circuit protected solid-state outputs on AC/DC and DC-only versions (except thru-beam) Relay output option provides 3 Amp current switching on AC/DC models Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in Fully potted construction for use in areas subject to washdown, high shock and/or vibration Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m) Built-in, patented, 360° rotation 10° tilt ball-swivel base Approvals UL Listed CSA Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
55 Series 1455R-6503
High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a costeffective, self-contained package. The 55 Series features sensors with AC and DC operation in a single unit. A relay option is available on these models that provides a 3 Amp SPDT relay output for high current switching. Sensors are available that in thrubeam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a built-in swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment. Product Features High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range Both AC and DC operation in a single unit Short circuit protected solid-state outputs on AC/DC and DC-only versions (except thru-beam) Relay output option provides 3 Amp current switching on AC/DC models Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in Fully potted construction for use in areas subject to washdown, high shock and/or vibration Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m) Built-in, patented, 360° rotation 10° tilt ball-swivel base Approvals UL Listed CSA Certified

High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment

Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a costeffective, self-contained package. The 55 Series features sensors with AC and DC operation in a single unit. A relay option is available on these models that provides a 3 Amp SPDT relay output for high current switching.

Sensors are available that in thrubeam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes. Each sensor features a built-in swivel bracket for easy mounting and to allow precise adjustment of the sensor alignment.

Product Features

  • High optical performance includes 100-foot (30.5m) thru-beam range and 6-foot (1.8m) diffuse reflective range
  • Both AC and DC operation in a single unit
  • Short circuit protected solid-state outputs on AC/DC and DC-only versions (except thru-beam)
  • Relay output option provides 3 Amp current switching on AC/DC models
  • Thru-beam models feature an infrared sensing beam along with a visible red LED behind the lens in the source unit to aid in sensor alignment
  • Fiber optic sensors operate in thru-beam or diffuse reflective mode depending on the fiber optic cable selected
  • Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in
  • Fully potted construction for use in areas subject to washdown, high shock and/or vibration
  • Choice of pre-wired power cable or built-in mini-connector versions. Standard pre-wired cable length is 6 feet (1.8m)
  • Built-in, patented, 360° rotation 10° tilt ball-swivel base

Approvals

  • UL Listed
  • CSA Certified
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Photoelectric Sensors
Product Number 1455R-6503
Product Name 55 Series
Body Shape Rectangular
Operation Distance ? to 360 inch (? to 9144 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Retroreflective
Fiber Optic Glass
Unlock Full Specs
to access all available technical data