Eaton Corporation E51 Limit Switch Style E51PLF1

Description
Modular Construction and a Variety of Operating Modes Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. Modular, plug-in components are easy to maintain, meaning less downtime and reduced inventory. Choose between 2-wire sensors with AC/DC operation and 4- wire sensors in either AC or DC styles. Connection options include terminal, mini-connector and various lengths of cable. Sensors can be ordered in component form or as fully assembled units. Product Features Choose from five different sensing modes including fiber optic All heads feature a selector switch for light or dark operation Logic modules are available to provide additional control functions Rugged construction, ideal for industrial environments Viton gaskets ensure a positive seal and high chemical resistance Sensor heads can be rotated to any of four positions Components are interchangeable with E51 proximity sensors Sensors accommodate both U.S. and DIN mounting dimensions Sensor bodies feature bifurcated engagement prongs for a reliable electrical connection when plugging into receptacle stabs Approvals UL Listed CSA Certified CE (where shown)
Datasheet
Description
Modular Construction and a Variety of Operating Modes Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. Modular, plug-in components are easy to maintain, meaning less downtime and reduced inventory. Choose between 2-wire sensors with AC/DC operation and 4- wire sensors in either AC or DC styles. Connection options include terminal, mini-connector and various lengths of cable. Sensors can be ordered in component form or as fully assembled units. Product Features Choose from five different sensing modes including fiber optic All heads feature a selector switch for light or dark operation Logic modules are available to provide additional control functions Rugged construction, ideal for industrial environments Viton gaskets ensure a positive seal and high chemical resistance Sensor heads can be rotated to any of four positions Components are interchangeable with E51 proximity sensors Sensors accommodate both U.S. and DIN mounting dimensions Sensor bodies feature bifurcated engagement prongs for a reliable electrical connection when plugging into receptacle stabs Approvals UL Listed CSA Certified CE (where shown)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E51 Limit Switch Style - E51PLF1 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E51 Limit Switch Style
E51PLF1
E51 Limit Switch Style E51PLF1
Modular Construction and a Variety of Operating Modes Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. Modular, plug-in components are easy to maintain, meaning less downtime and reduced inventory. Choose between 2-wire sensors with AC/DC operation and 4- wire sensors in either AC or DC styles. Connection options include terminal, mini-connector and various lengths of cable. Sensors can be ordered in component form or as fully assembled units. Product Features Choose from five different sensing modes including fiber optic All heads feature a selector switch for light or dark operation Logic modules are available to provide additional control functions Rugged construction, ideal for industrial environments Viton gaskets ensure a positive seal and high chemical resistance Sensor heads can be rotated to any of four positions Components are interchangeable with E51 proximity sensors Sensors accommodate both U.S. and DIN mounting dimensions Sensor bodies feature bifurcated engagement prongs for a reliable electrical connection when plugging into receptacle stabs Approvals UL Listed CSA Certified CE (where shown)

Modular Construction and a Variety of Operating Modes

Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. Modular, plug-in components are easy to maintain, meaning less downtime and reduced inventory. Choose between 2-wire sensors with AC/DC operation and 4- wire sensors in either AC or DC styles. Connection options include terminal, mini-connector and various lengths of cable. Sensors can be ordered in component form or as fully assembled units.

Product Features

  • Choose from five different sensing modes including fiber optic
  • All heads feature a selector switch for light or dark operation
  • Logic modules are available to provide additional control functions
  • Rugged construction, ideal for industrial environments
  • Viton gaskets ensure a positive seal and high chemical resistance
  • Sensor heads can be rotated to any of four positions
  • Components are interchangeable with E51 proximity sensors
  • Sensors accommodate both U.S. and DIN mounting dimensions
  • Sensor bodies feature bifurcated engagement prongs for a reliable electrical connection when plugging into receptacle stabs

Approvals

  • UL Listed
  • CSA Certified
  • CE (where shown)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Photoelectric Sensors
Product Number E51PLF1
Product Name E51 Limit Switch Style
Body Shape Rectangular
Operation Distance ? to 25 inch (? to 635 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Optical Technology Type Through Beam
Fiber Optic Glass
Unlock Full Specs
to access all available technical data