Eaton Corporation - Sensors Global Proximity E57-08GU02-C

Description
The Cutler-Hammer® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to say these sensors lack the performance or features you expect. Our DC units are short circuit protected and will sense up to 2,000 operations per second. Plus, all sensors include a bright LED indicator to show output status. There's no need to design your machine around these sensors. The Global family includes models in a variety of diameters so they will fit right where you need them. Select models from 8 mm diameter all the way up to 30 mm, for just the size or sensing range that you require. Need something smaller? Our standard line includes inductive prox sensors as small as 4 mm in diameter. The Global Proximity is available in AC or DC, 2-wire or 3-wire, and NPN or PNP. You can even choose between cable wiring or quick-disconnect connectors. For power handling, our DC units feature a 100 mA load current rating and AC units are rated up to 200 mA Product Features The Global Proximity Line features solid performance and a basic feature set for reliable, cost-effective sensing Available in a variety of sizes to fit in all of your applications: 8 mm, 12 mm, 18 mm and 30 mm diameters DC sensors operate on 10 . 30V DC in 2-wire and 3-wire (NPN or PNP) configurations AC sensors operate on 20 . 250V AC in 2-wire configuration Switching frequency of 2 kHz for DC models Shielded and unshielded versions available Terminations include 2-meter cable, micro-connector and nano-connector DC units include short circuit protection Approvals CE (DC models only)
Request a Quote Datasheet
Description
The Cutler-Hammer® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to say these sensors lack the performance or features you expect. Our DC units are short circuit protected and will sense up to 2,000 operations per second. Plus, all sensors include a bright LED indicator to show output status. There's no need to design your machine around these sensors. The Global family includes models in a variety of diameters so they will fit right where you need them. Select models from 8 mm diameter all the way up to 30 mm, for just the size or sensing range that you require. Need something smaller? Our standard line includes inductive prox sensors as small as 4 mm in diameter. The Global Proximity is available in AC or DC, 2-wire or 3-wire, and NPN or PNP. You can even choose between cable wiring or quick-disconnect connectors. For power handling, our DC units feature a 100 mA load current rating and AC units are rated up to 200 mA Product Features The Global Proximity Line features solid performance and a basic feature set for reliable, cost-effective sensing Available in a variety of sizes to fit in all of your applications: 8 mm, 12 mm, 18 mm and 30 mm diameters DC sensors operate on 10 . 30V DC in 2-wire and 3-wire (NPN or PNP) configurations AC sensors operate on 20 . 250V AC in 2-wire configuration Switching frequency of 2 kHz for DC models Shielded and unshielded versions available Terminations include 2-meter cable, micro-connector and nano-connector DC units include short circuit protection Approvals CE (DC models only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Global Proximity - E57-08GU02-C - Eaton Corporation - Sensors
Mukilteo, WA, USA
Global Proximity
E57-08GU02-C
Global Proximity E57-08GU02-C
The Cutler-Hammer® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to say these sensors lack the performance or features you expect. Our DC units are short circuit protected and will sense up to 2,000 operations per second. Plus, all sensors include a bright LED indicator to show output status. There's no need to design your machine around these sensors. The Global family includes models in a variety of diameters so they will fit right where you need them. Select models from 8 mm diameter all the way up to 30 mm, for just the size or sensing range that you require. Need something smaller? Our standard line includes inductive prox sensors as small as 4 mm in diameter. The Global Proximity is available in AC or DC, 2-wire or 3-wire, and NPN or PNP. You can even choose between cable wiring or quick-disconnect connectors. For power handling, our DC units feature a 100 mA load current rating and AC units are rated up to 200 mA Product Features The Global Proximity Line features solid performance and a basic feature set for reliable, cost-effective sensing Available in a variety of sizes to fit in all of your applications: 8 mm, 12 mm, 18 mm and 30 mm diameters DC sensors operate on 10 . 30V DC in 2-wire and 3-wire (NPN or PNP) configurations AC sensors operate on 20 . 250V AC in 2-wire configuration Switching frequency of 2 kHz for DC models Shielded and unshielded versions available Terminations include 2-meter cable, micro-connector and nano-connector DC units include short circuit protection Approvals CE (DC models only)

The Cutler-Hammer® Global Proximity Sensor Family was created by Eaton's electrical business with the high volume OEM in mind. It has been optimized to include only those functions necessary for basic, reliable sensing. Why pay for extra features when you don't need them? That's not to say these sensors lack the performance or features you expect. Our DC units are short circuit protected and will sense up to 2,000 operations per second. Plus, all sensors include a bright LED indicator to show output status.

There's no need to design your machine around these sensors. The Global family includes models in a variety of diameters so they will fit right where you need them. Select models from 8 mm diameter all the way up to 30 mm, for just the size or sensing range that you require. Need something smaller? Our standard line includes inductive prox sensors as small as 4 mm in diameter.

The Global Proximity is available in AC or DC, 2-wire or 3-wire, and NPN or PNP. You can even choose between cable wiring or quick-disconnect connectors. For power handling, our DC units feature a 100 mA load current rating and AC units are rated up to 200 mA

Product Features

  • The Global Proximity Line features solid performance and a basic feature set for reliable, cost-effective sensing
  • Available in a variety of sizes to fit in all of your applications: 8 mm, 12 mm, 18 mm and 30 mm diameters
  • DC sensors operate on 10 . 30V DC in 2-wire and 3-wire (NPN or PNP) configurations
  • AC sensors operate on 20 . 250V AC in 2-wire configuration
  • Switching frequency of 2 kHz for DC models
  • Shielded and unshielded versions available
  • Terminations include 2-meter cable, micro-connector and nano-connector
  • DC units include short circuit protection

Approvals

CE (DC models only)

Supplier's Site Datasheet
Proximity Sensors - Industrial - 5730-E57-08GU02-C-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
5730-E57-08GU02-C-ND
Proximity Sensors - Industrial 5730-E57-08GU02-C-ND
INDUCTIVE PROX,8MM,3WDC,CBL NPN

INDUCTIVE PROX,8MM,3WDC,CBL NPN

Buy Now Datasheet

Technical Specifications

  Eaton Corporation - Sensors DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number E57-08GU02-C 5730-E57-08GU02-C-ND
Product Name Global Proximity Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.0787 inch (0.0 to 2 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) 32 to 140 F (0.0 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000004666-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric, Industrial - 1882-1016931-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details