Eaton Corporation - Sensors Limit Switch Style E55BLT1F

Description
These Cutler-Hammer Sensors from Eaton’s electrical business feature PBT resin housings for high resistance to corrosion. The housing is sized to offer a direct replacement for standard limit switches. The unique sensing head is factory assembled for top sensing, but can be easily converted in the field to any one of four side sensing positions. Models are available with sensing ranges from 15 mm to 40 mm. The sensors can be wired for N.O. or N.C. operation. Product Features: Nonmetallic housing offers excellent resistance to corrosion Same form factor and mounting as standard limit switches for easy retrofit Sensor head features five sensing positions (top and all four sides) that can be easily changed in the field Long sensing ranges up to 40 mm Approvals: CE
Datasheet
Description
These Cutler-Hammer Sensors from Eaton’s electrical business feature PBT resin housings for high resistance to corrosion. The housing is sized to offer a direct replacement for standard limit switches. The unique sensing head is factory assembled for top sensing, but can be easily converted in the field to any one of four side sensing positions. Models are available with sensing ranges from 15 mm to 40 mm. The sensors can be wired for N.O. or N.C. operation. Product Features: Nonmetallic housing offers excellent resistance to corrosion Same form factor and mounting as standard limit switches for easy retrofit Sensor head features five sensing positions (top and all four sides) that can be easily changed in the field Long sensing ranges up to 40 mm Approvals: CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch Style - E55BLT1F - Eaton Corporation - Sensors
Mukilteo, WA, USA
Limit Switch Style
E55BLT1F
Limit Switch Style E55BLT1F
These Cutler-Hammer Sensors from Eaton’s electrical business feature PBT resin housings for high resistance to corrosion. The housing is sized to offer a direct replacement for standard limit switches. The unique sensing head is factory assembled for top sensing, but can be easily converted in the field to any one of four side sensing positions. Models are available with sensing ranges from 15 mm to 40 mm. The sensors can be wired for N.O. or N.C. operation. Product Features: Nonmetallic housing offers excellent resistance to corrosion Same form factor and mounting as standard limit switches for easy retrofit Sensor head features five sensing positions (top and all four sides) that can be easily changed in the field Long sensing ranges up to 40 mm Approvals: CE

These Cutler-Hammer Sensors from Eaton’s electrical business feature PBT resin housings for high resistance to corrosion. The housing is sized to offer a direct replacement for standard limit switches. The unique sensing head is factory assembled for top sensing, but can be easily converted in the field to any one of four side sensing positions. Models are available with sensing ranges from 15 mm to 40 mm. The sensors can be wired for N.O. or N.C. operation.

Product Features:

  • Nonmetallic housing offers excellent resistance to corrosion
  • Same form factor and mounting as standard limit switches for easy retrofit
  • Sensor head features five sensing positions (top and all four sides) that can be easily changed in the field
  • Long sensing ranges up to 40 mm

Approvals:

  • CE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Proximity Sensors
Product Number E55BLT1F
Product Name Limit Switch Style
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000424-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1072750-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers