Eaton Corporation - Sensors E51 Limit Switch Style E51PLT76P

Description
The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments. Product Features: The one-piece body and sensing head are both epoxy filled to protect internal components from contamination The head is hard-wired to the sensor body to ensure trouble-free performance Choose from top and side sensing heads Side sensing heads can be rotated to any of four positions Mounting dimensions allow direct replacement of worn out limit switches Rugged zinc die cast construction withstands physical abuse Connection options include pre-wired cable, body mounted connector and pigtail connector
Datasheet
Description
The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments. Product Features: The one-piece body and sensing head are both epoxy filled to protect internal components from contamination The head is hard-wired to the sensor body to ensure trouble-free performance Choose from top and side sensing heads Side sensing heads can be rotated to any of four positions Mounting dimensions allow direct replacement of worn out limit switches Rugged zinc die cast construction withstands physical abuse Connection options include pre-wired cable, body mounted connector and pigtail connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E51 Limit Switch Style - E51PLT76P - Eaton Corporation - Sensors
Mukilteo, WA, USA
E51 Limit Switch Style
E51PLT76P
E51 Limit Switch Style E51PLT76P
The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments. Product Features: The one-piece body and sensing head are both epoxy filled to protect internal components from contamination The head is hard-wired to the sensor body to ensure trouble-free performance Choose from top and side sensing heads Side sensing heads can be rotated to any of four positions Mounting dimensions allow direct replacement of worn out limit switches Rugged zinc die cast construction withstands physical abuse Connection options include pre-wired cable, body mounted connector and pigtail connector

The Cutler-Hammer® E51 Series 6P+ inductive proximity sensors are fully sealed, pre-wired and designed specifically to ensure reliability under the most adverse environmental conditions. They have been proven to withstand the penetrating properties of dirt, dust, grit, extreme temperatures and humidity. The unitized design eliminates plug-in connections that can lead to reliability problems in rugged environments.

Product Features:

  • The one-piece body and sensing head are both epoxy filled to protect internal components from contamination
  • The head is hard-wired to the sensor body to ensure trouble-free performance
  • Choose from top and side sensing heads
  • Side sensing heads can be rotated to any of four positions
  • Mounting dimensions allow direct replacement of worn out limit switches
  • Rugged zinc die cast construction withstands physical abuse
  • Connection options include pre-wired cable, body mounted connector and pigtail connector
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Proximity Sensors
Product Number E51PLT76P
Product Name E51 Limit Switch Style
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1705-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX3088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Transmission Sensor for Transparent/Translucent Objects - optoCONTROL CFS3-M12-600 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 3.54 inch (1 to 90 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details