Self-Contained Capacitive Proximity Sensors
Type E53 Capacitive Proximity Sensors are self-contained devices designed to detect both metallic and nonmetallic targets. They are ideally suited for liquid level control and for sensing powdered or granulated material. For best operation, they should be used in an environment having relatively constant temperature and humidity.
Product Features
| Eaton Corporation - Sensors | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | E53KBL18A2SA |
| Product Name | E53 Threaded Body Capacitive Sensor |
| Sensor Technology | Capacitive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.3100 inch (7.87 mm) |
| Switching Frequency | 0.0150 kHz |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |