Eaton Corporation - Sensors Pancake Style E56CCK50T110E

Description
The Cutler-Hammer® E56 Series is a high performance inductive proximity sensor. The E56 Pancake provides greater sensing ranges than other inductive sensor package types. The E56 Pancake family provides convenience and ease of wiring with auto-configurable, complementary outputs. (Auto-configurable outputs automatically detect an NPN or PNP output configuration and switch the sensor accordingly, without user intervention.) Power and output LEDs make troubleshooting much easier than conventional proximity sensors, which usually only feature output LEDs. These convenience features, combined with the performance of the E56 Pancake, make it an excellent inductive sensing solution for applications requiring an extremely rugged, long-range sensing solution. Product Features: Longest inductive sensing ranges available (up to 100 mm) Three sizes to meet your application needs, with maximum ranges of 50, 70 or 100 mm Complementary outputs (1 N.O. / 1 N.C.) on 4-wire DC models Auto-configure output technology on 4-wire DC models, which automatically detect how the sensor has been wired (NPN or PNP) and switch the sensor without user intervention Small diameter, 2-wire AC/DC models feature a selector switch inside the housing, enabling output contacts to be used as either N.O. or N.C. Robust design featuring vibration and impact-absorbing potting compound Ideal for extreme temperatures or high pressure washdown environments Approvals: CE
Datasheet
Description
The Cutler-Hammer® E56 Series is a high performance inductive proximity sensor. The E56 Pancake provides greater sensing ranges than other inductive sensor package types. The E56 Pancake family provides convenience and ease of wiring with auto-configurable, complementary outputs. (Auto-configurable outputs automatically detect an NPN or PNP output configuration and switch the sensor accordingly, without user intervention.) Power and output LEDs make troubleshooting much easier than conventional proximity sensors, which usually only feature output LEDs. These convenience features, combined with the performance of the E56 Pancake, make it an excellent inductive sensing solution for applications requiring an extremely rugged, long-range sensing solution. Product Features: Longest inductive sensing ranges available (up to 100 mm) Three sizes to meet your application needs, with maximum ranges of 50, 70 or 100 mm Complementary outputs (1 N.O. / 1 N.C.) on 4-wire DC models Auto-configure output technology on 4-wire DC models, which automatically detect how the sensor has been wired (NPN or PNP) and switch the sensor without user intervention Small diameter, 2-wire AC/DC models feature a selector switch inside the housing, enabling output contacts to be used as either N.O. or N.C. Robust design featuring vibration and impact-absorbing potting compound Ideal for extreme temperatures or high pressure washdown environments Approvals: CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pancake Style - E56CCK50T110E - Eaton Corporation - Sensors
Mukilteo, WA, USA
Pancake Style
E56CCK50T110E
Pancake Style E56CCK50T110E
The Cutler-Hammer® E56 Series is a high performance inductive proximity sensor. The E56 Pancake provides greater sensing ranges than other inductive sensor package types. The E56 Pancake family provides convenience and ease of wiring with auto-configurable, complementary outputs. (Auto-configurable outputs automatically detect an NPN or PNP output configuration and switch the sensor accordingly, without user intervention.) Power and output LEDs make troubleshooting much easier than conventional proximity sensors, which usually only feature output LEDs. These convenience features, combined with the performance of the E56 Pancake, make it an excellent inductive sensing solution for applications requiring an extremely rugged, long-range sensing solution. Product Features: Longest inductive sensing ranges available (up to 100 mm) Three sizes to meet your application needs, with maximum ranges of 50, 70 or 100 mm Complementary outputs (1 N.O. / 1 N.C.) on 4-wire DC models Auto-configure output technology on 4-wire DC models, which automatically detect how the sensor has been wired (NPN or PNP) and switch the sensor without user intervention Small diameter, 2-wire AC/DC models feature a selector switch inside the housing, enabling output contacts to be used as either N.O. or N.C. Robust design featuring vibration and impact-absorbing potting compound Ideal for extreme temperatures or high pressure washdown environments Approvals: CE

The Cutler-Hammer® E56 Series is a high performance inductive proximity sensor. The E56 Pancake provides greater sensing ranges than other inductive sensor package types.

The E56 Pancake family provides convenience and ease of wiring with auto-configurable, complementary outputs. (Auto-configurable outputs automatically detect an NPN or PNP output configuration and switch the sensor accordingly, without user intervention.) Power and output LEDs make troubleshooting much easier than conventional proximity sensors, which usually only feature output LEDs. These convenience features, combined with the performance of the E56 Pancake, make it an excellent inductive sensing solution for applications requiring an extremely rugged, long-range sensing solution.

Product Features:

  • Longest inductive sensing ranges available (up to 100 mm)
  • Three sizes to meet your application needs, with maximum ranges of 50, 70 or 100 mm
  • Complementary outputs (1 N.O. / 1 N.C.) on 4-wire DC models
  • Auto-configure output technology on 4-wire DC models, which automatically detect how the sensor has been wired (NPN or PNP) and switch the sensor without user intervention
  • Small diameter, 2-wire AC/DC models feature a selector switch inside the housing, enabling output contacts to be used as either N.O. or N.C.
  • Robust design featuring vibration and impact-absorbing potting compound
  • Ideal for extreme temperatures or high pressure washdown environments

Approvals:

  • CE
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Proximity Sensors
Product Number E56CCK50T110E
Product Name Pancake Style
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Operation Distance 0.0 to 1.97 inch (0.0 to 50 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Magnetic Proximity Switches - 2700043 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -40 F (-40 C)
View Details
Proximity Sensors - Industrial - 1882-1040732-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers