Eaton Corporation - Sensors Datasheets for Current Sensors
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more
| Product Name | Notes |
|---|---|
| The CurrentWatch EAC Series from Eaton’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard... | |
| The CurrentWatch EACR Series current sensor family from Eaton’s electrical business combines a current sensor and a “True RMS” signal conditioner into a single package. The EACR Series provides True... | |
| The CurrentWatch ECS Series from Eaton’s electrical business is a family of solid-state adjustable current switches, ideal for providing status information on electrical equipment. The ECS is excellent for new... | |
| The CurrentWatch ECS7 Series load monitoring switches from Eaton’s electrical business are designed for overload, underload or operating window applications. Upon sensing an average operating current, the ECS7 Series self-learns... | |
| The CurrentWatch ECSJ Series current operated switches from Eaton’s electrical business provide the same dependable indication of status offered by the CurrentWatch ECS Series, but with the added benefit of... | |
| The CurrentWatch ECSTD Series from Eaton’s electrical business is a family of high performance current operated switches with field adjustable time delay to help minimize nuisance trips during start-up and... | |
| The CurrentWatch EDC Series from Eaton’s electrical business combines a hall effect sensor and signal conditioner into a single package for use in DC current applications up to 300A. The... | |
| The CurrentWatch EPRM Series from Eaton’s electrical business is a family of DIN-rail compatible, split-core current sensors. Product features include a large aperture, switch-selectable inputs and outputs and isolation between... |