Consolidated Electronic Wire & Cable Single PE Conductor Sprial Serve Shield PVC Cable 1720

Description
Product Construction Conductor: 25 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: White Polyethylene (PE) insulation Shield: Clear wrap Spiral tinned copper serve shield 90% coverage Jacket: Gray PVC jacket Temperature: 60°C Voltage: 300 volts Applications: Broadcast Audio Sound Data transmission Special Features: Low capacitance Lightweight Excellent flexibility Industry Approvals: UL 1150 60°C 300 Volt Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 25 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: White Polyethylene (PE) insulation Shield: Clear wrap Spiral tinned copper serve shield 90% coverage Jacket: Gray PVC jacket Temperature: 60°C Voltage: 300 volts Applications: Broadcast Audio Sound Data transmission Special Features: Low capacitance Lightweight Excellent flexibility Industry Approvals: UL 1150 60°C 300 Volt Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Single PE Conductor Sprial Serve Shield PVC Cable - 1720 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Single PE Conductor Sprial Serve Shield PVC Cable
1720
Single PE Conductor Sprial Serve Shield PVC Cable 1720
Product Construction Conductor: 25 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: White Polyethylene (PE) insulation Shield: Clear wrap Spiral tinned copper serve shield 90% coverage Jacket: Gray PVC jacket Temperature: 60°C Voltage: 300 volts Applications: Broadcast Audio Sound Data transmission Special Features: Low capacitance Lightweight Excellent flexibility Industry Approvals: UL 1150 60°C 300 Volt Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 25 AWG annealed stranded tinned copper wire per ASTM B-33
    Insulation:
  • White Polyethylene (PE) insulation
    Shield:
  • Clear wrap
  • Spiral tinned copper serve shield 90% coverage
    Jacket:
  • Gray PVC jacket
  • Temperature: 60°C
  • Voltage: 300 volts
    Applications:
  • Broadcast
  • Audio
  • Sound
  • Data transmission
    Special Features:
  • Low capacitance
  • Lightweight
  • Excellent flexibility
    Industry Approvals:
  • UL 1150 60°C 300 Volt
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Audio Cables
Product Number 1720
Product Name Single PE Conductor Sprial Serve Shield PVC Cable
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Aux Cables - 1765729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type 3.5 mm mini-jack (3 position) male
Standards / Certifications RoHS
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Coaxial
Cable Shielding Braid; Sprial
View Details