Consolidated Electronic Wire & Cable HD Speaker Cable 5149

Description
Product Construction Conductor: 12 AWG annealed bare stranded copper Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned copper where applicable. Temperature: -20°C to +60°C Applications: Stereo speaker cable High definition low loss speaker cable Language lab Industry Approvals: OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 12 AWG annealed bare stranded copper Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned copper where applicable. Temperature: -20°C to +60°C Applications: Stereo speaker cable High definition low loss speaker cable Language lab Industry Approvals: OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
HD Speaker Cable - 5149 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
HD Speaker Cable
5149
HD Speaker Cable 5149
Product Construction Conductor: 12 AWG annealed bare stranded copper Insulation: Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned copper where applicable. Temperature: -20°C to +60°C Applications: Stereo speaker cable High definition low loss speaker cable Language lab Industry Approvals: OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 12 AWG annealed bare stranded copper
    Insulation:
  • Color coded flexible PVC, with color polarity marker on one conductor or one conductor bare copper and one conductor tinned copper where applicable.
    Temperature: -20°C to +60°C
    Applications:
  • Stereo speaker cable
  • High definition low loss speaker cable
  • Language lab
    Industry Approvals:
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Audio Cables
Product Number 5149
Product Name HD Speaker Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Connector Type BNC
View Details
Audio Cable - 2075331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Bare Copper
Standards / Certifications RoHS
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Coaxial; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Certifications UL Recognized Component Mark (US and Canadian); ISO; IEC; CSA Mark
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details