Consolidated Electronic Wire & Cable Single Conductor Spiral Shield Cable 1701

Description
Product Construction Conductor: 18 & 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Premium grade polypropylene Shield: P/N 1700 Spiral tinned copper serve shield 90% coverage P/N 1701 Spiral tinned copper serve shield 80% coverage P/N 1462, 1463,1702 and 1703 Braid tinned copper shield 80% coverage P/N 5598 Mylar/alum foil plus drain Jacket: Rubber, EPDM, bonded PVC Temperature: -20°C to +60°C Voltage: 300 to 600 volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 & 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Premium grade polypropylene Shield: P/N 1700 Spiral tinned copper serve shield 90% coverage P/N 1701 Spiral tinned copper serve shield 80% coverage P/N 1462, 1463,1702 and 1703 Braid tinned copper shield 80% coverage P/N 5598 Mylar/alum foil plus drain Jacket: Rubber, EPDM, bonded PVC Temperature: -20°C to +60°C Voltage: 300 to 600 volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Spiral Shield Cable - 1701 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Single Conductor Spiral Shield Cable
1701
Single Conductor Spiral Shield Cable 1701
Product Construction Conductor: 18 & 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Premium grade polypropylene Shield: P/N 1700 Spiral tinned copper serve shield 90% coverage P/N 1701 Spiral tinned copper serve shield 80% coverage P/N 1462, 1463,1702 and 1703 Braid tinned copper shield 80% coverage P/N 5598 Mylar/alum foil plus drain Jacket: Rubber, EPDM, bonded PVC Temperature: -20°C to +60°C Voltage: 300 to 600 volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 & 20 AWG annealed stranded tinned copper per ASTM B-33
    Insulation:
  • Premium grade EPDM rubber
  • Premium grade polypropylene
    Shield:
  • P/N 1700 Spiral tinned copper serve shield 90% coverage
  • P/N 1701 Spiral tinned copper serve shield 80% coverage
  • P/N 1462, 1463,1702 and 1703 Braid tinned copper shield 80% coverage
  • P/N 5598 Mylar/alum foil plus drain
    Jacket:
  • Rubber, EPDM, bonded PVC
  • Temperature: -20°C to +60°C
  • Voltage: 300 to 600 volts
    Applications
  • Microphone
  • Broadcast audio
  • Audio
  • Data transmission
    Special Features
  • Low noise characteristics
  • Resistance to oil, acid, sunlight, abrasion, aging
  • Flexibility
  • High abrasion resistance
    Industry Approvals
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Audio Cables
Product Number 1701
Product Name Single Conductor Spiral Shield Cable
Product Category Cable
Cable Shielding Braid
Cable Insulation EPDM
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Aux Cables - 1929468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type 3 pin male 3.5 mm mini-jack
Standards / Certifications RoHS; CE Marking; Ce, reach
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG, Solid Conductors - 1635 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Aluminum Mylar Foil Shield
Cable Insulation Polyvinyl Chloride
View Details
1/4
Specs
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details