Abracon, LLC ABT ABT-8-75-3-T

Description
RoHS/RoHS II Compliant Series: ABT Frequency Range: 1GHz ~ 1.5GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.4 dB Mounting Type: Surface Mount Package / Case: Module Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ABT Frequency Range: 1GHz ~ 1.5GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.4 dB Mounting Type: Surface Mount Package / Case: Module Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABT - ABT-8-75-3-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ABT Frequency Range: 1GHz ~ 1.5GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.4 dB Mounting Type: Surface Mount Package / Case: Module Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABT
  • Frequency Range: 1GHz ~ 1.5GHz
  • Impedance - Unbalanced/Balanced: 75 / 75Ohm
  • Insertion Loss (Max): 1.4 dB
  • Mounting Type: Surface Mount
  • Package / Case: Module
  • Part Status: Active
Supplier's Site Datasheet
Balun - 535-12762-2-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 1GHz ~ 1.5GHz 75 / 75Ohm Module

RF Balun 1GHz ~ 1.5GHz 75 / 75Ohm Module

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Transformers Transformers
Product Number ABT-8-75-3-T 535-12762-2-ND
Product Name ABT Balun
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLJC4-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW - No.1601536200354 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Site Transformers - 1226717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Stand alone
Standards RoHS
View Details
CCT Standard Transformer - 1497-C-AXSX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 130 VA
View Details