Abracon, LLC Pulse Transformers ALANS100X1-2F10JT

Description
350µH Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
350µH Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - ALANS100X1-2F10JT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
ALANS100X1-2F10JT-ND
Pulse Transformers ALANS100X1-2F10JT-ND
350µH Pulse Transformer 1CT:1CT Surface Mount

350µH Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
ALANS100X1-2F10JT
Audio Transformers / Signal Transformers ALANS100X1-2F10JT
Audio Transformers / Signal Transformers

Audio Transformers / Signal Transformers

Buy Now Datasheet
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon - 23AH8887 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon
23AH8887
Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon 23AH8887
XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

XFMR, 10/100 BASE-TX, 1 PORT, SMD; No. of Ports:1 Port; Turns Ratio:1CT:1CT; Inductance:350µH; Isolation Voltage:2.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number ALANS100X1-2F10JT-ND ALANS100X1-2F10JT 23AH8887
Product Name Pulse Transformers Audio Transformers / Signal Transformers Xfmr, 10/100 Base-Tx, 1 Port, Smd; No. Of Ports Abracon
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details