Abracon, LLC ABT ABT-8-75-2-T

Description
RoHS/RoHS II Compliant Series: ABT Frequency Range: 50MHz ~ 1.2GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.5 dB Mounting Type: Surface Mount Package / Case: Module Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ABT Frequency Range: 50MHz ~ 1.2GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.5 dB Mounting Type: Surface Mount Package / Case: Module Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABT - ABT-8-75-2-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ABT Frequency Range: 50MHz ~ 1.2GHz Impedance - Unbalanced/Balanced: 75 / 75Ohm Insertion Loss (Max): 1.5 dB Mounting Type: Surface Mount Package / Case: Module Part Status: Active

RoHS/RoHS II Compliant

  • Series: ABT
  • Frequency Range: 50MHz ~ 1.2GHz
  • Impedance - Unbalanced/Balanced: 75 / 75Ohm
  • Insertion Loss (Max): 1.5 dB
  • Mounting Type: Surface Mount
  • Package / Case: Module
  • Part Status: Active
Supplier's Site Datasheet
Balun - 535-ABT-8-75-2-TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 50MHz ~ 1.2GHz 75 / 75Ohm Module

RF Balun 50MHz ~ 1.2GHz 75 / 75Ohm Module

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Transformers Transformers
Product Number ABT-8-75-2-T 535-ABT-8-75-2-TTR-ND
Product Name ABT Balun
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 2150 - 4300 MHz, 50Ω - TCW2-4300+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Isolation Transformer - 1321-3TH275-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details